TURCK Inc. Inductive Sensor NI5-G12-AN6X

Description
(4635700), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(4635700), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 588948 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
588948
Inductive Sensor 588948
(4635700), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(4635700), SENSOR, NONEMBEDDABLE, INDUCTIVE, 5MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 588948
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-CT310LS-FT8TR-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details