TURCK Inc. Inductive Sensor NI75U-CP80-VP4X2

Description
DISCONTINUED BY MANUFACTURER, (1540800), SENSOR, NONEMBEDDABLE, INDUCTIVE, 75MM RANGE, UPROX, COMBIPROX, 80MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, (1540800), SENSOR, NONEMBEDDABLE, INDUCTIVE, 75MM RANGE, UPROX, COMBIPROX, 80MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 112819983 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
112819983
Inductive Sensor 112819983
DISCONTINUED BY MANUFACTURER, (1540800), SENSOR, NONEMBEDDABLE, INDUCTIVE, 75MM RANGE, UPROX, COMBIPROX, 80MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, (1540800), SENSOR, NONEMBEDDABLE, INDUCTIVE, 75MM RANGE, UPROX, COMBIPROX, 80MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 112819983
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19302PUBATN-RPE-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details