Pepperl+Fuchs SE Inductive Sensor SJ15-E

Description
SENSOR, INDUCTIVE SLOT, (013149), 15 MM SLOT WIDTH, 3-WIRE DC, NO, NPN, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, INDUCTIVE SLOT, (013149), 15 MM SLOT WIDTH, 3-WIRE DC, NO, NPN, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 205714 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
205714
Inductive Sensor 205714
SENSOR, INDUCTIVE SLOT, (013149), 15 MM SLOT WIDTH, 3-WIRE DC, NO, NPN, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY

SENSOR, INDUCTIVE SLOT, (013149), 15 MM SLOT WIDTH, 3-WIRE DC, NO, NPN, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 205714
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Laser class 1 laser displacement sensor - optoNCDT ILD1420-10CL1 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 inch (10 mm)
View Details
Chromatic Confocal Displacement Sensor-Sensor Head - HPS-CFL030 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.1260 inch (3.2 mm)
Repeatability 0.0079 mils (0.2000 µm)
View Details
Position, Proximity, Speed (Modules) - 620-A19200LUBATN-L-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details