Pepperl+Fuchs SE Inductive Sensor NMB8-30GM65-E2-FE-V1

Description
INDUCTIVE SENSOR, SENSING RANGE: 8MM, 3-WIRE DC, FERROUS TARGETS, STAINLESS STEEL SENSING FACE, 10-30 VDC, 10 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, SENSING RANGE: 8MM, 3-WIRE DC, FERROUS TARGETS, STAINLESS STEEL SENSING FACE, 10-30 VDC, 10 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 4497623 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
4497623
Inductive Sensor 4497623
INDUCTIVE SENSOR, SENSING RANGE: 8MM, 3-WIRE DC, FERROUS TARGETS, STAINLESS STEEL SENSING FACE, 10-30 VDC, 10 HZ. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, SENSING RANGE: 8MM, 3-WIRE DC, FERROUS TARGETS, STAINLESS STEEL SENSING FACE, 10-30 VDC, 10 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4497623
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-ATS19581LSTBTN-FSNHPYM-ATR-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYKMR - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
Linearity 0.0250 ±% Full Scale
View Details