TURCK Inc. Inductive Sensor NI4-Q12-AZ31X

Description
(13102), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, RECTANGULAR, 12MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(13102), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, RECTANGULAR, 12MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 596130 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
596130
Inductive Sensor 596130
(13102), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, RECTANGULAR, 12MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(13102), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, RECTANGULAR, 12MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 596130
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Hall Effect Sensor, Unipolar, Sot-23W-5; Hall Effect Type Allegro Microsystems - 07X1278 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details