Radwell International Datasheets for Inductive Linear Position Sensors and Switches

Inductive linear position sensors and switches are noncontact devices that determine an object's coordinates (linear or angular) with respect to a reference.
Inductive Linear Position Sensors and Switches: Learn more

Page: 1 2 3 4 5
Product Name Notes
(10144456), INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY
(10144587), INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY
(10212471), INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY
(10214924), INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY
(10228685), INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY
AECO Sensors & Switches I12000703
BAUMER ELECTRIC Sensors & Switches IFRM 08N1701/L
BAUMER ELECTRIC Sensors & Switches IFRM 12P3701/S14L
BRACKET, FOR INDUCTIVE PROXIMITY SENSOR, 18 MM TYPE, 1.13 INCH HEIGHT, 3 INCH LENGTH, 1.35 INCH WIDTH, STAINLESS STEEL, NEMA 4. FREE 2 YEAR RADWELL WARRANTY
CARLO GAVAZZI SAIET INDUCTIVE PROX SENSOR, M5, SENSING 0.8MM, FLUSH MOUNTING, LED INDICATION, 150MA, NPN, NO . FREE 2 YEAR RADWELL WARRANTY
CARLO GAVAZZI Sensors & Switches IA12DSF04DO
CARLO GAVAZZI Sensors & Switches ICB12S30F04A2IO
CARLO GAVAZZI Sensors & Switches ICB12SF02PCM1
CARLO GAVAZZI Sensors & Switches ICB18S30F08POM1
CUTLER HAMMER Sensors & Switches E57-30LE22-A
CUTLER HAMMER Sensors & Switches E57G-18SPN8-Q
CUTLER HAMMER Sensors & Switches E57G-18UPN8-Q
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, M18, 10-36 VDC, PNP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, RECTANGULAR SHAPE, 10-30 VDC,10 MA, N/O, NPN, 5 MM SENSING DISTANCE, 2M CABLE LENGTH, BLACK, -25 TO +70 DEGREE C, IP67G. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 10-30 VDC, 500 HZ SWITCHING FREQUENCY, 5 MM SENSING DISTANCE, M12 CONNECTOR, 250 MA OUTPUT, SPECIAL VERSION, WELD MAGNETIC FIELD IMMUNE, PNP OUTPUT, 4 PIN,...
DISCONTINUED BY MANUFACTURER, INDUCTIVE, PROXIMITY SENSOR, 10-60V, METALHEAD, 12MM DIAMETER, 2MM RANGE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR RECEPTACLE, E51 SERIES, DIE CAST ZINC ENCLOSURE, FOUR WIRE, DC, 20 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, CYLINDRICAL, 5MM SENSING DISTANCE, PNP, SHIELDED, NORMALLY OPEN, 2 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, E57 SERIES, INDUCTIVE, 5 MM RANGE, 500 MA AT 6-30 VDC, N.O. / PNP, PVC CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, M12 PLUG, NICKEL-PLATED BRASS, SHORT HOUSING, 4 MM, NON-FLUSH PLUG, NPN, NO SWITCHING, 10-36 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, NON-EMBEDDABLE, THREADED BARREL, 18MM DIAMETER, 3.5MM SENSING RANGE, NORMALLY CLOSED, NPN OUTPUT, 10-50 VDC, 200 MA MAX, 2 METER CABLE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER,PROXIMI TY SWITCH,INDUCTIVE,10- 36VDC,0.2AMP. FREE 2 YEAR RADWELL WARRANTY
EATON 12MM IPROX CLONE, AC, UNS 10MM SN, NO MICRO. FREE 2 YEAR RADWELL WARRANTY
EATON 18MM STD IND PROX SW 2W AC MICRO CONN. FREE 2 YEAR RADWELL WARRANTY
EATON IND GLBL PROX SW 8MM DIA 3W DC MICRO CON NPN NO, SHIELD. FREE 2 YEAR RADWELL WARRANTY
FLEXIBLE POSITION SENSOR, 5 SWITCHING POINTS, RECTANGLE, M8 ELECTRICAL CONNECTION, 13 MM WIDTH, 30 CM CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
IND PROX, 12MM, DC, NPN, 4MM SHLD RANGE, MICRO, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE ANALOG SENSOR, ANALOG CURRENT / VOLTAGE OUTPUT, QUASI FLUSH, 0-6 MM MEASUREMENT RANGE, 4-WIRE OUTPUT TYPE, 15-30 V, 1000 HZ, 0-10 V / 4-20 MA OUTPUT TYPE, M12 X...
INDUCTIVE POXIMITY SENSOR, TUBULAR SHIELDED, 10 MM SENSING RANGE: 2- WIRE 20-250 VAC, 50/60 HZ THREADED BARREL, 2 METER CABLE, STANDARD FREQUENCY: NC OUTPU. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR ENCLOSURE, 0.47 DIA, DIST. 4 MM, NO NPN OPEN COLLECTOR, 500 MA AT 6-30VDC, 13.1 FT. (4M) CABLE, 648 VDC INPUT, <3% ACCURACY. FREE 2 YEAR RADWELL...
INDUCTIVE PROXIMITY SENSOR ENCLOSURE, E57 PREMIUM+ SHORT BODY TUBULAR, 1.18 DIA, DIST. 15MM, 2WIRE AC/DC, NO, 250MA AT 40 - 240 VOLT (AC) / 20 - 250 VOLTS (DC) INPUT.
INDUCTIVE PROXIMITY SENSOR HEAD, LIMIT SWITCH, E51, 0.51 IN RANGE, TOP SENSING, SHIELDED, ALTERNATE FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 1 METER CABLE LENGTH, 4 PIN MICRO, M12 PIGTAIL, 100 MA DC CURRENT, 10-30 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 1 MM RANGE, M8, IP67, 10-30 VDC, 200 MA, 2 KHZ. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 1.5 MM SENSING DISTANCE, PNP-NO, PLUG. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 10- 30 VDC, 200 MA, THREAD SIZE: M12 X 1, PNP NORMALLY OPEN, 2M 3-WIRE CABLE, LENGTH: NON-FLUSH, 44 MM, WIDTH: 12 MM, IP67, (1040781). FREE 2...
INDUCTIVE PROXIMITY SENSOR, 2 M SENSING RANGE, 10-30 VDC, 200 MA, PNP, M8 THREAD, 2 M CABLE LENGTH, 3 WIRE, FLUSH MOUNT, -25 TO +75 DEGREE C, IP67, (1040872). FREE...
INDUCTIVE PROXIMITY SENSOR, 4 MM DETECTION RANGE, 10-30 VDC, 200 MA, 2500 HZ, PNP, N/O, STAINLESS STEEL, NON FLUSH, -25 TO +70 DEGREE C, IP67, 6025880. FREE 2 YEAR RADWELL...
INDUCTIVE PROXIMITY SENSOR, 4 MM SENSING RANGE, 6-36 VDC, 200 MA, PNP, N/O, 2 M CABLE LENGTH, CYLINDRICAL THREADED, RED LED, FLUSH MOUNT, -25 TO +75 DEGREE C, IP67, 10212187.
INDUCTIVE PROXIMITY SENSOR, 4-WIRE M12, CAB SHORT, NPN, FLUSH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 4-WIRE M12, CAB SHORT, PNP, FLUSH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 4-WIRE M8 CAB LONG, PNP NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 4-WIRE, M12, CAB SHORT, PNP, NO-FLUSH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 4-WIRE, M12, NPN, FLUSH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 4-WIRE, M12, NPN, NO-FLUSH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 530 SERIES, M18, STAINLESS STEEL, 10-40 VDC, 200 MA, 5 MM SENSING. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, E57 SERIES, 360 VISIBILITY, 10 MM RANGE, 6.6 FT, 10-55 VDC, 3.5A OUTPUT RATING. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, IA SERIES, 4 MM SENSING DISTANCE, IP67, 10-30 V. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, M12 PLUG 30MM PNP NO FLUSH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, M18 STAINLESS STEEL, 2M CABLE, SN 5MM, FLUSH MOUNT, LONG BODY, NPN NO, SUPPLY VOLTAGE 10-40VDC, MAX OUTPUT CURRENT 200 MA, MAX SWITCHING FREQUENCY 500HZ, OPERATING TEMPERATURE...
INDUCTIVE PROXIMITY SENSOR, M18 X 1 THREAD SIZE, 18 MM DIAMETER, 4-PIN, NON-FLUSH, 10-30 VDC, 200 HZ SWITCHING FREQUENCY, PNP OUTPUT, N/O SWITCHING FUNCTION, 20 MM SENSING RANGE, (6027580). FREE...
INDUCTIVE PROXIMITY SENSOR, M8 PLUG, NPN, NO PLUG. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, M8, 2 MM RANGE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, NI-BRASS, M12 SHORT, NPN, NC/NO-FLUSH CAB. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSORS, 1 MM RANGE, NPN MAKE FUNCTION (NO), 12 MA, 10-30 VDC, 2 M CABLE, IP67, (10144585). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSORS, TRANSISTOR PNP NORMALLY OPEN, PLUG CONNECTION TYPE, .2AMP, 10-30VDC,2MM RATED OPERATING DISTANCE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR Ø 8MM , SI8-DC2 NPN NO. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR WITH INCREASED SWITCHING DISTANCE, SWITCHING DISTANCE 6MM, MOUNTING SEMI-FLUSH, SUPPLY VOLTAGE 10-30VDC, IP67, REPLACEMENT FOR IB060NM46VB8. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 1.5 MM SWITCHING DISTANCE, 10-30 VDC, 200 MA, PNP, LED DISPLAY, -25 TO +70 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 10-30 VDC, M12, 4 MM RANGE FLUSH, PNP NO, M12 CONNECTOR, 4 PIN, MALE, (1040764). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 10-30VDC, NO, SN: 4.0. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 12MM SWITCHING DISTANCE, NON FLUSH MOUNTING, 10...30VDC, 360HZ SWITCHING FREQUENCY, NICKEL PLATED, IP67. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 20 MM SENSING RANGE, M18 X 1 THREAD SIZE, NON-FLUSH, 200 HZ, PNP, NO, 3-WIRE, 5 METER CABLE LENGTH, 10-30 VDC, (6035726). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 20 MM SWITCHING DISTANCE, 10-30 VDC, 380 HZ, 40 TO +80 C, IP67. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 3 MM SWITCHING DISTANCE, 10-30 VDC SUPPLY VOLTAGE, 920 HZ SWITCHING FREQUENCY, 150 MA SWITCHING OUTPUT, FLUSH MOUNTING, IP67. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 4 MM SWITCHING DISTANCE, FLUSH MOUNT, M12 X 1; 3-PIN CONNECTION, 10-30 VDC, <7 MA CURRENT CONSUMPTION, 1150 HZ SWITCHING FREQUENCY, 150 MA SWITCHING OUTPUT, IP67. FREE 2...
INDUCTIVE SENSOR, 4MM SWITCHING DISTANCE, SEMI FLUSH MOUNTING. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, CYLINDRICAL THREAD DESIGN, M8 X 1 THREAD SIZE, 4 MM SENSING RANGE, NON-FLUSH, 1800 HZ SWITCHING FREQUENCY, 3-WIRE, 2 METER CABLE LENGTH, NO, 10-30 VDC, (7900010). FREE 2...
INDUCTIVE SENSOR, E2EY-X4B1, 0-4MM RANGE, 12-24VDC, METRIC, 2 COMMUNICATION PORTS, PNP, 4 PIN MALE CONNECTOR, M12 4-PIN MALE CONNECTOR, 0.3M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, IB160170. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, IBR40176. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, INCREASED SWITCHING DISTANCE, 2 MM SWITCHING DISTANCE, FLUSH MOUNT, 10-30 VDC, M8 CONNECTION, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, M12 X 1 THREAD SIZE, 6 MM SENSING RANGE, FLUSH, 600 HZ, M12 MALE CONNECTOR, 4-PIN, PNP, NORMALLY OPEN, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, M18 X 1 THREAD SIZE, 8 MM SENSING RANGE, NON-FLUSH, 1000 HZ SWITCHING FREQUENCY, 3-WIRE, 2 METER CABLE LENGTH, NPN SWITCHING OUPUT, N/O OUTPUT FUNCTION, 10-30 VDC, PVC...
INDUCTIVE SENSOR, M30 X 1.5 THREAD SIZE, 15 MM SENSING RANGE, FLUSH, 500 HZ SWITCHING FREQUENCY, M12 MALE CONNECTOR, 4-PIN, PNP SWITCHING OUTPUT, N/O OUTPUT FUNCTION, 10-30 VDC, (1041029). FREE...
INDUCTIVE SENSOR, M30 X 1.5 THREAD SIZE, 20 MM SENSING RANGE, NON-FLUSH, 500 HZ, M12 MALE CONNECTOR, 4-PIN, PNP, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, M4 X 0.5 THREAD SIZE, 0.6 MM SENSING RANGE, FLUSH, 5000 HZ, CABLE WITH M8 CONNECTOR, 3-PIN, 0.2 METER CABLE LENGTH, WITH KNURLED NUTS, PNP, NORMALLY OPEN, 10-30...
INDUCTIVE SENSOR, M8 X 1 THREAD SIZE, 1.5 MM SENSING RANGE, FLUSH, 3000 HZ, 3-WIRE, 2 METER CABLE LENGTH, PNP SWITCHING OUTPUT, NORMALLY OPEN, 10-30 VDC. FREE 2 YEAR RADWELL...
INDUCTIVE SENSOR, M8 X 1 THREAD SIZE, 2 MM SENSING RANGE, FLUSH, 3000 HZ SWITCHING FREQUENCY, 3-WIRE, 2 METER CABLE LENGTH, PNP SWITCHING OUTPUT, NORMALLY OPEN, 10-30 VDC, PVC CABLE...
INDUCTIVE SENSOR, PHASE OUT PERIOD - LAST DAY TO ORDER OCTOBER 1ST, 2023. PLEASE SEE REPLACEMENT PART NUMBER 996-01009 - IMT 12-S-NB2-PSL-L4M. 4 MM, M12 NON-FLUSH, PLUG M12 4-PIN. FREE...
INDUCTIVE SENSOR, POSITION SWITCH, FLUSH MOUNTING, 1.5 MM SENSING DISTANCE, 5 KHZ SWITCHING FREQUENCY, 5-30 V DC, 10 MA MAX, IP67. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, SQUARE STYLE, SHIELDED MOUNTING TYPE, SENSING DISTANCE=1.5 MM, 10-30 VDC, 12MS, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, SWITCHING DISTANCE 35 MM, NON-FLUSH MOUNTING, SUPPLY VOLTAGE 10 ... 30 V DC, 210 HZ. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, W/ INCREASED SWITCHING DISTANCE, 10-30VDC, PNP150MA. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE, 10-30VDC, 7MA. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE, 10-30VDC,PNP 150MA, 2MM FLUSH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE, FLUSH, 10...30 VDC, -40...80 C, IP67, M12X1 / 4-PIN. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE, REPLACES IB080QM65VA3. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE,RANGE: 2MM FLUSH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, WITH STANDARD SWITCHING DISTANCES,10 - 30 V DC. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR,10-30 VDC, NORMALLY CLOSED, SENSING DISTANCE 1 MM, PNP, 3 PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSORS - NORM SWITCHING DISTANCE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSORS PROXIMITY SENSOR, EXTENDED RANGE, (10228612). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSORS, INCREASED SWITCHING DISTANCE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSORS, PROXIMITY SWITCH, M8 HOUSING, PNP, 2MM RANGE, (10219025). FREE 2 YEAR RADWELL WARRANTY
IPF ELECTRONIC Sensors & Switches FI520171
IPF ELECTRONIC Sensors & Switches IB090104
NPN, 4MM DETECTION, CYLINDER UNSHIELDED, INDUCTIVE PROXIMITY SENSOR 2 WIRES, IP67, 20 TO 250 VAC, M12X1 THREAD, 2.87 INCH LONG. FREE 2 YEAR RADWELL WARRANTY
NPN, 5MM DETECTION, CYLINDER SHIELDED, INDUCTIVE PROXIMITY SENSOR 2 WIRES, IP67, 20 TO 250 VAC, M18X1 THREAD, 2.54 INCH LONG. FREE 2 YEAR RADWELL WARRANTY
PANASONIC Sensors & Switches GX-5SU
PROXIMITY SENSOR, 2-WIRE, 18MM BODY, NON SHIELDED, SENSING DISTANCE: 5 MM, SWITCHING SPEED: 20 HZ, 3-PIN MICRO PIGTAIL, INDUCTIVE SENSING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, 200MA, 10-30 VDC, 2 MM SENSING RANGE, M12, PNP,. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, E57, 22 MM RANGE, STRAIGHT, 30 MM, SHIELDED, 360° VIEWABLE LED, 6.6 FT, 250 MA AT 250V, <3% SENSING RANGE, PVC, 2-WIRE AC, NO, 20-132 VOLT. FREE 2...
PROXIMITY SENSOR, E57G SERIES, INDUCTIVE, 3 WIRE, 10-30 VDC, 12MM DIAMETER, SHIELDED, NPN OUTPUT, NORMALLY CLOSED, 4MM SENSING RANGE, 4-PIN MICRO DC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, E57G SERIES, INDUCTIVE, 3 WIRE, 10-30 VDC, 18MM DIAMETER, UNSHIELDED, NPN OUTPUT, NORMALLY OPEN, 8MM SENSING RANGE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, E57G SERIES, INDUCTIVE, 3 WIRE, 10-30 VDC, 18MM DIAMETER, UNSHIELDED, PNP OUTPUT, NORMALLY OPEN, 8MM SENSING RANGE, 4-PIN MICRO DC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, E57G SERIES, INDUCTIVE, 3 WIRE, 10-30 VDC, 30MM DIAMETER, UNSHIELDED, NPN OUTPUT, NORMALLY OPEN, 22MM SENSING RANGE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, 0.71 DIAMETER, SENSING DISTANCE 12 MM, PNP, NO, 500 MA AT 6-30 VDC, 300 MA AT 32-48 VDC, 6.6 FT. (2M) CABLE, 6-48 VDC INPUT, AUTO RESET...
PROXIMITY SENSOR, INDUCTIVE, 5 MM DETECTION, SHIELDED, 2 WIRE, IP67 RATING, 20-250 VAC INPUT, 79.2 FT CORD LENGTH. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, EI SERIES, M12, SHORT, 10-40 VDC, NPN. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, FLAT PACK, POLYCARBONATE HOUSING, TYPE EI 5515, FLATPACK, 10-40 VDC, PNP, 4 PIN PLUG, 200MA, MAKE AND BREAK SWITCH. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M12, 4 MM RANGE, 10-36 VDC, NPN-NO, 2 M. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, UNSHILDED, 12 MM, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, IPROX SERIES, INDUCTIVE, TUBULAR, 12 MM, 2-WIRE, 20-132 VAC INPUT, 4 MM SENSING DISTANCE, SHIELDED, 2 METER CABLE LENGTH, NORMALLY OPEN CONTACT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, INDUCTIVE, MINIATURE, 2 MM RANGE, NPN MAKE FUNCTION (NO), 10-30 VDC, 2 M CABLE LENGTH, IP67, (10212019). FREE 2 YEAR RADWELL WARRANTY
RECHNER Sensors & Switches IAS-10-M8-Ö-M8-PA
SENSOR INDUCTIVE, M12X1 60LONG, QUASI-FLAT, SN: 6, 10-30V DC, PNP NO, CONNECTOR M12 3PIN, IP67, BRASS CHROME-PLATED. FREE 2 YEAR RADWELL WARRANTY
SENSOR INDUCTIVE, M8X1 45LONG, FLUSH, SN: 1.5, 10-30VDC, PNP NO, CONNECTOR M8 3PIN, IP67, BRASS, NICKLE PLATED. FREE 2 YEAR RADWELL WARRANTY
SENSOR INDUCTIVE, M8X1 45LONG, NON-FLUSH, SN: 2.5, 10-30V DC, PNP NO, CONNECTOR M8 3PIN, IP67, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SENSOR INDUCTIVE, M8X1 66LONG, FLUSH, SN: 3, 10-30V DC, PNP NO, CONNECTOR M12 3PIN, IP67, BRASS CHROME-PLATED. FREE 2 YEAR RADWELL WARRANTY
SICK Sensors & Switches IM08-02BPS-ZT1
SICK Sensors & Switches IM08-04NPS-ZT1
SICK Sensors & Switches IM12-04NPO-ZC1
SICK Sensors & Switches IME08-02BPSZW2S
SICK Sensors & Switches IME08-05NPSZT0SS01
SICK Sensors & Switches IME12-04BPSZC0S
TUBULAR INDUCTIVE PROXIMITY SENSOR, 1.18 DIA, STRAIGHT, SENSOR DIST: 10 MM, 200 MA MAX AC, 2 - WIRE AC, NO, 200 MA AT 250 VAC, 3 PIN DUAL KEY MICRO...
WENGLOR Sensors & Switches I08H003
WENGLOR Sensors & Switches I08H004
WENGLOR Sensors & Switches I08H013
WENGLOR Sensors & Switches I12H005
WENGLOR Sensors & Switches I12H006
WENGLOR Sensors & Switches I12H018
WENGLOR Sensors & Switches I18H008
WENGLOR Sensors & Switches I18H012
WENGLOR Sensors & Switches I18H031
WENGLOR Sensors & Switches I1BH001
WENGLOR Sensors & Switches I1CH007

<< Prev Next >>