TURCK Inc. Inductive Sensor NI4-G12-RZ33X

Description
(1314202), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY CLOSED, 2-WIRE, 20-250 VAC / 10-300 VDC, 100 MA, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(1314202), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY CLOSED, 2-WIRE, 20-250 VAC / 10-300 VDC, 100 MA, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 596091 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
596091
Inductive Sensor 596091
(1314202), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY CLOSED, 2-WIRE, 20-250 VAC / 10-300 VDC, 100 MA, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(1314202), SENSOR, NONEMBEDDABLE, INDUCTIVE, 4MM RANGE, FULL THREAD, 12MM SIZE, NORMALLY CLOSED, 2-WIRE, 20-250 VAC / 10-300 VDC, 100 MA, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Sensor -  - Radwell International
Willingboro, NJ, United States
Inductive Sensor
Inductive Sensor
TURCK Sensors & Switches NI4-G12-RZ33X

TURCK Sensors & Switches NI4-G12-RZ33X

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 596091
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Laser Triangulation Sensor - RF600 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 98.43 inch (10 to 2500 mm)
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details