Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - TCMT1119 TCMT1119

Description
Manufacturer: Vishay Win Source Part Number: 936255-TCMT1119 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TCMT1119 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: TCMT1119CT, TCMT1119-ND, TCMT1119TR, TCMT1119DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 936255-TCMT1119 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TCMT1119 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: TCMT1119CT, TCMT1119-ND, TCMT1119TR, TCMT1119DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TCMT1119 - 936255-TCMT1119 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCMT1119
936255-TCMT1119
Optoisolators - Transistor, Photovoltaic Output - TCMT1119 936255-TCMT1119
Manufacturer: Vishay Win Source Part Number: 936255-TCMT1119 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TCMT1119 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: TCMT1119CT, TCMT1119-ND, TCMT1119TR, TCMT1119DKR

Manufacturer: Vishay
Win Source Part Number: 936255-TCMT1119
Operating Temperature Range: -40°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TCMT1119
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: TCMT1119CT, TCMT1119-ND, TCMT1119TR, TCMT1119DKR

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCMT1119DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT1119DKR-ND
Transistor, Photovoltaic Output Optoisolators TCMT1119DKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCMT1119TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT1119TR-ND
Transistor, Photovoltaic Output Optoisolators TCMT1119TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCMT1119CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT1119CT-ND
Transistor, Photovoltaic Output Optoisolators TCMT1119CT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCMT1119
Transistor Output Optocouplers TCMT1119
Transistor Output Optocouplers Phototransistor 200-400% CTR 5mA VDE

Transistor Output Optocouplers Phototransistor 200-400% CTR 5mA VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 936255-TCMT1119 TCMT1119DKR-ND TCMT1119
Product Name Optoisolators - Transistor, Photovoltaic Output - TCMT1119 Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Mounting Option Surface Mount; 4-SOP Surface Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4455202 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - SI8235AD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1ED3121MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details