Manufacturer: Vishay
Win Source Part Number: 1106408-TCMT1105
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-SOP
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 150% @ 5mA
Switching Turn-On and Turn-Off Time: 9.5μs, 8.5μs
Rise and Fall Time: 5.5μs, 7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Communications & Networking, Industrial
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R
Transistor Output Optocouplers Phototransistor Out
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1106408-TCMT1105 | TCMT1105TR-ND | 879-TCMT1105 | TCMT1105 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TCMT1105 | Transistor, Photovoltaic Output Optoisolators | Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R | Transistor Output Optocouplers |
| Input | DC; DC | DC | DC; DC | |
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor; Transistor | |
| Mounting Option | Surface Mount; 4-SOP | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | |
| Forward Current | 60 milliamps | 50 milliamps | ||
| Isolation Voltage | 3750 volts | 3750 volts |