Vishay Precision Group Optocouplers TCMT1102

Description
SOP-4 CPLR 63-125%CTR 10mA VDE-e3
Request a Quote
Description
SOP-4 CPLR 63-125%CTR 10mA VDE-e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TCMT110 series optocoupler features a phototransistor output and is housed in a low-profile half-pitch mini-flat package. It offers an AC isolation test voltage of 3750 Vrms, making it suitable for high-voltage applications. The device has a low coupling capacitance of approximately 0.3 pF and a current transfer ratio (CTR) that varies by part number, with a minimum of 63% for certain configurations. The optocoupler operates over a wide ambient temperature range of -40 to +100 °C and has a maximum forward current of 60 mA. It is compliant with various safety standards, including UL1577 and DIN EN 60747-5-5, ensuring its reliability in critical applications. This component is ideal for use in programmable logic controllers, modems, and general applications requiring electrical isolation.

Datasheet Summary
Powered by GS/AI

The Vishay TCMT110 series optocoupler features a phototransistor output and is housed in a low-profile half-pitch mini-flat package. It offers an AC isolation test voltage of 3750 Vrms, making it suitable for high-voltage applications. The device has a low coupling capacitance of approximately 0.3 pF and a current transfer ratio (CTR) that varies by part number, with a minimum of 63% for certain configurations. The optocoupler operates over a wide ambient temperature range of -40 to +100 °C and has a maximum forward current of 60 mA. It is compliant with various safety standards, including UL1577 and DIN EN 60747-5-5, ensuring its reliability in critical applications. This component is ideal for use in programmable logic controllers, modems, and general applications requiring electrical isolation.

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2576866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576866
Optocouplers 2576866
SOP-4 CPLR 63-125%CTR 10mA VDE-e3

SOP-4 CPLR 63-125%CTR 10mA VDE-e3

Supplier's Site
Optocouplers - 2576867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576867
Optocouplers 2576867
SOP-4 CPLR 63-125%CTR 10mA VDE-e3

SOP-4 CPLR 63-125%CTR 10mA VDE-e3

Supplier's Site
Optocouplers - 2576867P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576867P
Optocouplers 2576867P
SOP-4 CPLR 63-125%CTR 10mA VDE-e3

SOP-4 CPLR 63-125%CTR 10mA VDE-e3

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - TCMT1102 - 1106407-TCMT1102 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCMT1102
1106407-TCMT1102
Optoisolators - Transistor, Photovoltaic Output - TCMT1102 1106407-TCMT1102
Manufacturer: Vishay Win Source Part Number: 1106407-TCMT1102 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 4-SOP Minimum DC Current Transfer Ratio: 63% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Switching Turn-On and Turn-Off Time: 9.5μs, 8.5μs Rise and Fall Time: 5.5μs, 7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1106407-TCMT1102
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-SOP
Minimum DC Current Transfer Ratio: 63% @ 10mA
Maximum DC Current Transfer Ratio: 125% @ 10mA
Switching Turn-On and Turn-Off Time: 9.5μs, 8.5μs
Rise and Fall Time: 5.5μs, 7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-TCMT1102DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-TCMT1102DKR-ND
Transistor, Photovoltaic Output Optoisolators 751-TCMT1102DKR-ND
OPTOISO 3.75KV 1CH TRANS 4-SOP

OPTOISO 3.75KV 1CH TRANS 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-TCMT1102CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-TCMT1102CT-ND
Transistor, Photovoltaic Output Optoisolators 751-TCMT1102CT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-TCMT1102TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-TCMT1102TR-ND
Transistor, Photovoltaic Output Optoisolators 751-TCMT1102TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCMT1102
Transistor Output Optocouplers TCMT1102
Transistor Output Optocouplers Phototransistor Out

Transistor Output Optocouplers Phototransistor Out

Buy Now Datasheet
Optocoupler, Phototransistor, 3750Vrms; No. Of Channels Vishay - 35C2108 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 3750Vrms; No. Of Channels Vishay
35C2108
Optocoupler, Phototransistor, 3750Vrms; No. Of Channels Vishay 35C2108
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay - 28X3183 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay
28X3183
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay 28X3183
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 2576866 1106407-TCMT1102 751-TCMT1102DKR-ND TCMT1102 35C2108
Product Name Optocouplers Optoisolators - Transistor, Photovoltaic Output - TCMT1102 Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor, 3750Vrms; No. Of Channels Vishay
Approvals RoHS Compliant
Mounting Option SOP Surface Mount; 4-SOP Surface Mount SOP
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Forward Current 60 milliamps 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12FAXUMA2-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details