Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
OPTOISO 3.75KV 1CH TRANS 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Transistor Output Optocoupler, Half Pitch, 1, 3.75 kV, 200 %, 60 mA, SOP, 4 RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out
70V 3.75kV 50mA 300mV@1mA,10mA 1 6V 1.35V DC SOP-4-1.27mm Optocouplers - Phototransistor Output ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-TCMT1109TR-ND | 6998344P | 1652331 | 35C2115 | 62M0293 | TCMT1109 | TCMT1109 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Phototransistor, 3750Vrms; No. Of Channels Vishay | Transistor Output Optocoupler, Half Pitch, 1, 3.75 Kv, 200 %, 60 Ma, Sop, 4 Rohs Compliant Vishay | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC | DC | DC | |||
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor | ||||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | ||||||
| Mounting Option | Surface Mount | Mini-Flat | Surface mount | SOP | |||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |