Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators TCET1101G

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TCET1101G-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCET1101G-ND
Transistor, Photovoltaic Output Optoisolators TCET1101G-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - TCET1101G - 1106331-TCET1101G - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCET1101G
1106331-TCET1101G
Optoisolators - Transistor, Photovoltaic Output - TCET1101G 1106331-TCET1101G
Manufacturer: Vishay Win Source Part Number: 1106331-TCET1101G Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 40% @ 10mA Maximum DC Current Transfer Ratio: 80% @ 10mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1106331-TCET1101G
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 40% @ 10mA
Maximum DC Current Transfer Ratio: 80% @ 10mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCET1101G
Transistor Output Optocouplers TCET1101G
Transistor Output Optocouplers Phototransistor Out Single CTR 40-80%

Transistor Output Optocouplers Phototransistor Out Single CTR 40-80%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number TCET1101G-ND 1106331-TCET1101G TCET1101G
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - TCET1101G Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "4-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole 4-DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details