DGTL ISOLTR 5KV 4CH SPI 16-BDFN
DGTL ISOLTR 5KV 4CH SPI 16-BDFN
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 2725-TD541S-41H5CT-ND |
| Product Name | Digital Isolators |
| Package Type | 16-BDFN |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |