onsemi Optoisolators - Transistor, Photovoltaic Output - SL5583W SL5583W

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1096809-SL5583W Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 40% @ 10mA Maximum DC Current Transfer Ratio: 320% @ 10mA Switching Turn-On and Turn-Off Time: 20μs, 50μs (Max) Maximum Output Voltage: 50V Channel Output Current: 100mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1096809-SL5583W Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 40% @ 10mA Maximum DC Current Transfer Ratio: 320% @ 10mA Switching Turn-On and Turn-Off Time: 20μs, 50μs (Max) Maximum Output Voltage: 50V Channel Output Current: 100mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SL5583W - 1096809-SL5583W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SL5583W
1096809-SL5583W
Optoisolators - Transistor, Photovoltaic Output - SL5583W 1096809-SL5583W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1096809-SL5583W Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 40% @ 10mA Maximum DC Current Transfer Ratio: 320% @ 10mA Switching Turn-On and Turn-Off Time: 20μs, 50μs (Max) Maximum Output Voltage: 50V Channel Output Current: 100mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1096809-SL5583W
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 40% @ 10mA
Maximum DC Current Transfer Ratio: 320% @ 10mA
Switching Turn-On and Turn-Off Time: 20μs, 50μs (Max)
Maximum Output Voltage: 50V
Channel Output Current: 100mA
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SL5583W-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SL5583W-ND
Transistor, Photovoltaic Output Optoisolators SL5583W-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1096809-SL5583W SL5583W-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - SL5583W Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Mounting Option 6-DIP Through Hole
Forward Current 100 milliamps
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3431MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Phototransistor Hermetic Surface Mount Optocoupler - OLF100 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 8-Lead Hermetic Ceramic Flat
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details