Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP
70V 3.75kV 50mA 300mV@1mA,10mA 4 1.35V AC,DC SOP-16-4.4mm Optocouplers - Phototransistor Output ROHS
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:4 Channel; Optocoupler Case Style:SOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-RoHS Compliant: Yes
OPTOCPLR. SMD 16PIN 4CH.TRANS SYST.M; No. of Channels:4 Channel; Optocoupler Case Style:SOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:4 Channel; Optocoupler Case Style:SOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:4 Channel; Optocoupler Case Style:SOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-1376-2-ND | 7733665P | 7733665 | TCMT4600 | 22H1089 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Optocoupler, Transistor, 3750Vrms; No. Of Channels Vishay |
| Input | AC; DC | DC | DC | AC; DC | |
| Output | Phototransistor | Phototransistor; Phototransistor | Phototransistor | ||
| Package Type | "16-SOIC (0.173"", 4.40mm Width)" | ||||
| Mounting Option | Surface Mount | SOP | Surface mount | SOP | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |