Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Manufacturer: Vishay
Win Source Part Number: 899320-TCMT1600T3
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TCMT1600
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: TCMT1600T3DKR, TCMT1600T3CT, TCMT1600T3TR, TCMT1600T3-ND
Transistor Output Optocouplers AC Input, Phtotrnstr 80-300% CTR VDE
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | TCMT1600T3TR-ND | 899320-TCMT1600T3 | 2444742 | TCMT1600T3 | 58AJ2682 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - TCMT1600T3 | Optocouplers | Transistor Output Optocouplers | Optocoupler, Transistor, 3.75Kv, Sop-4 Rohs Compliant Vishay |
| Input | AC; DC | ||||
| Output | Phototransistor | ||||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | ||||
| Mounting Option | Surface Mount | Surface Mount; 4-SOP | SOP | ||
| Isolation Voltage | 3750 volts |