Vishay Precision Group Transistor, Photovoltaic Output Optoisolators TCDT1122G

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TCDT1122G-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCDT1122G-ND
Transistor, Photovoltaic Output Optoisolators TCDT1122G-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Transistor O/p; No. Of Channels Vishay - 98K1396 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p; No. Of Channels Vishay
98K1396
Optocoupler, Transistor O/p; No. Of Channels Vishay 98K1396
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCDT1122G
Transistor Output Optocouplers TCDT1122G
Transistor Output Optocouplers Phototransistor Out Single CTR > 63-125%

Transistor Output Optocouplers Phototransistor Out Single CTR > 63-125%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number TCDT1122G-ND 98K1396 TCDT1122G
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor O/p; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "6-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 7083106 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details