Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R
Transistor Output Optocouplers Phototransistor Out
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Transistor Output Optocoupler, Half Pitch, 1, 3.75 kV, 80 %, 60 mA, SOP, 4 RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
70V 3.75kV 50mA 300mV@1mA,10mA 1 6V 1.35V DC SOP-4-1.27mm Optocouplers - Phototransistor Output ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6998341 | 6998341P | TCMT1107TR-ND | 879-TCMT1107 | TCMT1107 | 35C2113 | 67T1536 | TCMT1107 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R | Transistor Output Optocouplers | Optocoupler, Phototransistor, 3750Vrms; No. Of Channels Vishay | Transistor Output Optocoupler, Half Pitch, 1, 3.75 Kv, 80 %, 60 Ma, Sop, 4 Rohs Compliant Vishay | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC | DC | DC; DC | DC | |||
| Output | Phototransistor; Phototransistor | Phototransistor | Phototransistor; Transistor | Phototransistor | ||||
| Approvals | RoHS Compliant | RoHS Compliant | ||||||
| Mounting Option | Surface mount | Mini-Flat | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | SOP | |||
| Rise Time | 3 µs | 3 µs | 5.5 µs | 5.5 µs |