Vishay Precision Group Transistor, Photovoltaic Output Optoisolators TCLT1000

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TCLT1000TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1000TR-ND
Transistor, Photovoltaic Output Optoisolators TCLT1000TR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCLT1000CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1000CT-ND
Transistor, Photovoltaic Output Optoisolators TCLT1000CT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCLT1000DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1000DKR-ND
Transistor, Photovoltaic Output Optoisolators TCLT1000DKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optocouplers - 6998284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998284
Optocouplers 6998284
Vishay TCLT1000 Optocoupler

Vishay TCLT1000 Optocoupler

Supplier's Site
Optocouplers - 6998284P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998284P
Optocouplers 6998284P
Vishay TCLT1000 Optocoupler

Vishay TCLT1000 Optocoupler

Supplier's Site
Optocouplers - 1652318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1652318
Optocouplers 1652318
Vishay TCLT1000 Optocoupler

Vishay TCLT1000 Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCLT1000
Transistor Output Optocouplers TCLT1000
Transistor Output Optocouplers Phototransistor Out

Transistor Output Optocouplers Phototransistor Out

Buy Now Datasheet
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay - 78Y9557 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay
78Y9557
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay 78Y9557
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number TCLT1000TR-ND 6998284 6998284P TCLT1000 78Y9557
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay
Input DC DC DC
Output Phototransistor Phototransistor; Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface mount SOP SOP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 3728846 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details