Manufacturer: Vishay
Win Source Part Number: 1106330-TCET1101
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 40% @ 10mA
Maximum DC Current Transfer Ratio: 80% @ 10mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1106330-TCET1101 | TCET1101-ND |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TCET1101 | Transistor, Photovoltaic Output Optoisolators |
| Input | DC; DC | DC |
| Output | Phototransistor; Transistor | Phototransistor |
| Mounting Option | 4-DIP | Through Hole |
| Forward Current | 60 milliamps | |
| Isolation Voltage | 5000 volts | 5000 volts |