Vishay Precision Group Optocouplers TCET1102G

Description
DIP-4 CPLR SYSTEM U 63-125% CTR-e3
Request a Quote Datasheet
Description
DIP-4 CPLR SYSTEM U 63-125% CTR-e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2444740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2444740
Optocouplers 2444740
DIP-4 CPLR SYSTEM U 63-125% CTR-e3

DIP-4 CPLR SYSTEM U 63-125% CTR-e3

Supplier's Site
Optocouplers - 2444740P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2444740P
Optocouplers 2444740P
DIP-4 CPLR SYSTEM U 63-125% CTR-e3

DIP-4 CPLR SYSTEM U 63-125% CTR-e3

Supplier's Site
Optocouplers - 2444739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2444739
Optocouplers 2444739
DIP-4 CPLR SYSTEM U 63-125% CTR-e3

DIP-4 CPLR SYSTEM U 63-125% CTR-e3

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - TCET1102G-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCET1102G-ND
Transistor, Photovoltaic Output Optoisolators TCET1102G-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCET1102G
Transistor Output Optocouplers TCET1102G
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Buy Now Datasheet
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Vishay - 22H1045 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Vishay
22H1045
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Vishay 22H1045
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 2444740 TCET1102G-ND TCET1102G 22H1045
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Vishay
Approvals RoHS Compliant
Mounting Option DIP Through Hole DIP
Rise Time 3 µs 3 µs
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232AD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 7083106P - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details