Vishay Precision Group Transistor, Photovoltaic Output Optoisolators TCLT1009

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TCLT1009TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1009TR-ND
Transistor, Photovoltaic Output Optoisolators TCLT1009TR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCLT1009CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1009CT-ND
Transistor, Photovoltaic Output Optoisolators TCLT1009CT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCLT1009DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1009DKR-ND
Transistor, Photovoltaic Output Optoisolators TCLT1009DKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
TCLT1009
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output TCLT1009
70V 5kV 50mA 300mV@1mA,10mA 1 6V 1.25V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS

70V 5kV 50mA 300mV@1mA,10mA 1 6V 1.25V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay - 78Y9563 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay
78Y9563
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay 78Y9563
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCLT1009
Transistor Output Optocouplers TCLT1009
Transistor Output Optocouplers Phototransistor Out Single CTR 200-400%

Transistor Output Optocouplers Phototransistor Out Single CTR 200-400%

Buy Now Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number TCLT1009TR-ND TCLT1009 78Y9563 TCLT1009
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay Transistor Output Optocouplers
Input DC DC
Output Phototransistor Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount SOP
Isolation Voltage 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Solid State Relays - 4990496 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details