Vishay Precision Group Transistor, Photovoltaic Output Optoisolators TCMD4000

Description
Optoisolator Darlington Output 3750Vrms 4 Channel 16-SOP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 4 Channel 16-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-TCMD4000TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-TCMD4000TR-ND
Transistor, Photovoltaic Output Optoisolators 751-TCMD4000TR-ND
Optoisolator Darlington Output 3750Vrms 4 Channel 16-SOP

Optoisolator Darlington Output 3750Vrms 4 Channel 16-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-TCMD4000DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-TCMD4000DKR-ND
Transistor, Photovoltaic Output Optoisolators 751-TCMD4000DKR-ND
OPTOISO 3.75KV 4CH DARL 16-SOP

OPTOISO 3.75KV 4CH DARL 16-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-TCMD4000CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-TCMD4000CT-ND
Transistor, Photovoltaic Output Optoisolators 751-TCMD4000CT-ND
Optoisolator Darlington Output 3750Vrms 4 Channel 16-SOP

Optoisolator Darlington Output 3750Vrms 4 Channel 16-SOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - TCMD4000 - 1106403-TCMD4000 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCMD4000
1106403-TCMD4000
Optoisolators - Transistor, Photovoltaic Output - TCMD4000 1106403-TCMD4000
Manufacturer: Vishay Win Source Part Number: 1106403-TCMD4000 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.25V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 1V Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 16-SOP Minimum DC Current Transfer Ratio: 600% @ 1mA Switching Turn-On and Turn-Off Time: -, 250μs Rise and Fall Time: 300μs, Maximum Output Voltage: 35V Channel Output Current: 80mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking

Manufacturer: Vishay
Win Source Part Number: 1106403-TCMD4000
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 4
Vce Saturation (Max): 1V
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 16-SOP
Minimum DC Current Transfer Ratio: 600% @ 1mA
Switching Turn-On and Turn-Off Time: -, 250μs
Rise and Fall Time: 300μs,
Maximum Output Voltage: 35V
Channel Output Current: 80mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCMD4000
Transistor Output Optocouplers TCMD4000
Transistor Output Optocouplers Photodarlington Out Quad CTR >600%

Transistor Output Optocouplers Photodarlington Out Quad CTR >600%

Buy Now Datasheet
Optocoupler, Transistor, 3750Vrms; No. Of Channels Vishay - 22H1087 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3750Vrms; No. Of Channels Vishay
22H1087
Optocoupler, Transistor, 3750Vrms; No. Of Channels Vishay 22H1087
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:4 Channel; Optocoupler Case Style:SOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:4 Channel; Optocoupler Case Style:SOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

Supplier's Site
Optocoupler, Transistor O/p, 3.75Kv; No. Of Channels Vishay - 62M0289 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p, 3.75Kv; No. Of Channels Vishay
62M0289
Optocoupler, Transistor O/p, 3.75Kv; No. Of Channels Vishay 62M0289
OPTOCOUPLER, TRANSISTOR O/P, 3.75KV; No. of Channels:4 Channel; Optocoupler Case Style:SOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P, 3.75KV; No. of Channels:4 Channel; Optocoupler Case Style:SOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 3750Vrms, Full Reel; No. Of Channels Vishay - 28X3181 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3750Vrms, Full Reel; No. Of Channels Vishay
28X3181
Optocoupler, Transistor, 3750Vrms, Full Reel; No. Of Channels Vishay 28X3181
OPTOCOUPLER, TRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:4 Channel; Optocoupler Case Style:SOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:4 Channel; Optocoupler Case Style:SOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-TCMD4000TR-ND 1106403-TCMD4000 TCMD4000 22H1087
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - TCMD4000 Transistor Output Optocouplers Optocoupler, Transistor, 3750Vrms; No. Of Channels Vishay
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington
Package Type "16-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount Surface Mount; 16-SOP SOP
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
Solid State Relays - 309835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8230BB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details