Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Transistor Output Optocoupler, AC Input, 1, 3.75 kV, 80 %, 60 mA, SOP, 4 RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR 80-300%
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-1374-2-ND | 6998348 | 6998348P | 34X2997 | 28X3189 | TCMT1600 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Transistor Output Optocoupler, Ac Input, 1, 3.75 Kv, 80 %, 60 Ma, Sop, 4 Rohs Compliant Vishay | Optocoupler, Transistor, 3750Vrms, Full Reel; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | AC; DC | AC | AC | |||
| Output | Phototransistor | Phototransistor; Phototransistor | ||||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | |||||
| Mounting Option | Surface Mount | Surface mount | Mini-Flat | SOP | ||
| Isolation Voltage | 3750 volts | 3750 volts |