Vishay Precision Group Transistor, Photovoltaic Output Optoisolators TCMT1113

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TCMT1113DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT1113DKR-ND
Transistor, Photovoltaic Output Optoisolators TCMT1113DKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCMT1113TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT1113TR-ND
Transistor, Photovoltaic Output Optoisolators TCMT1113TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCMT1113CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT1113CT-ND
Transistor, Photovoltaic Output Optoisolators TCMT1113CT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optocoupler, Trans., Sngl Channel 10Ma; No. Of Channels Vishay - 48W7002 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Trans., Sngl Channel 10Ma; No. Of Channels Vishay
48W7002
Optocoupler, Trans., Sngl Channel 10Ma; No. Of Channels Vishay 48W7002
OPTOCOUPLER, TRANS., SNGL CHANNEL 10MA; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANS., SNGL CHANNEL 10MA; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCMT1113
Transistor Output Optocouplers TCMT1113
Transistor Output Optocouplers Phototransistor 100-200%CTR 10mA VDE

Transistor Output Optocouplers Phototransistor 100-200%CTR 10mA VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number TCMT1113DKR-ND 48W7002 TCMT1113
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Trans., Sngl Channel 10Ma; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 7083112 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Digital Isolators - 336-3022-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers