Vishay Precision Group Transistor, Photovoltaic Output Optoisolators TCET4100

Description
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1371-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1371-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1371-5-ND
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP

Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - TCET4100 - 1265563-TCET4100 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCET4100
1265563-TCET4100
Optoisolators - Transistor, Photovoltaic Output - TCET4100 1265563-TCET4100
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265563-TCET4100 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 16-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3μs, 4.7μs Number of Channels: 4 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 6μs, 5μs Family Name: TCET4100 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 300mV Introduction Date: March 25, 1999 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1265563-TCET4100
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 3μs, 4.7μs
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 6μs, 5μs
Family Name: TCET4100
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-DIP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 300mV
Introduction Date: March 25, 1999
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay - 22H1071 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay
22H1071
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay 22H1071
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCET4100
Transistor Output Optocouplers TCET4100
Transistor Output Optocouplers Phototransistor Out Quad CTR 50-600%

Transistor Output Optocouplers Phototransistor Out Quad CTR 50-600%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-1371-5-ND 1265563-TCET4100 22H1071 TCET4100
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - TCET4100 Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235AD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 309847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details