Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optocoupler Transistor O/P 1-CH
Optocoupler Transistor O/P 1-CH
Optocoupler Transistor O/P 1-CH
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes
70V 5kV 50mA 300mV@1mA,10mA 1 6V 1.25V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers Phototransistor Out
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | TCLT1003DKR-ND | 6998281 | 6998281P | 35C2100 | TCLT1003 | TCLT1003 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers |
| Input | DC | DC | DC | DC | ||
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor | |||
| Package Type | 4-SMD, Gull Wing | |||||
| Mounting Option | Surface Mount | Surface mount | SOP | SOP | ||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |