Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin
OPTOCOUPLER, TRANSISTOR, 5KV, SOP-5 ROHS COMPLIANT: YES
Transistor Output Optocouplers Phototransistor Out Single CTR 100-300%
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | TCLT1106DKR-ND | 58AJ2681 | TCLT1106 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 5Kv, Sop-5 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "6-SOIC (0.295"", 7.50mm Width), 5 Leads" | ||
| Mounting Option | Surface Mount |