Vishay Precision Group Optocouplers TCMT4106

Description
OPTOCOUPLER
Request a Quote Datasheet
Description
OPTOCOUPLER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2799628P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2799628P
Optocouplers 2799628P
OPTOCOUPLER

OPTOCOUPLER

Supplier's Site
Optocouplers - 2799628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2799628
Optocouplers 2799628
OPTOCOUPLER

OPTOCOUPLER

Supplier's Site
Optocouplers - 2799627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2799627
Optocouplers 2799627
OPTOCOUPLER

OPTOCOUPLER

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - TCMT4106TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT4106TR-ND
Transistor, Photovoltaic Output Optoisolators TCMT4106TR-ND
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP

Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCMT4106CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT4106CT-ND
Transistor, Photovoltaic Output Optoisolators TCMT4106CT-ND
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP

Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCMT4106DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT4106DKR-ND
Transistor, Photovoltaic Output Optoisolators TCMT4106DKR-ND
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP

Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - TCMT4106 - 1106409-TCMT4106 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCMT4106
1106409-TCMT4106
Optoisolators - Transistor, Photovoltaic Output - TCMT4106 1106409-TCMT4106
Manufacturer: Vishay Win Source Part Number: 1106409-TCMT4106 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.25V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 16-SOP Minimum DC Current Transfer Ratio: 100% @ 5mA Maximum DC Current Transfer Ratio: 300% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1106409-TCMT4106
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 4
Vce Saturation (Max): 300mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 16-SOP
Minimum DC Current Transfer Ratio: 100% @ 5mA
Maximum DC Current Transfer Ratio: 300% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Optocplr, Transistor O/p, 3.75Kv, Ssop16; No. Of Channels Vishay - 60AC3878 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Transistor O/p, 3.75Kv, Ssop16; No. Of Channels Vishay
60AC3878
Optocplr, Transistor O/p, 3.75Kv, Ssop16; No. Of Channels Vishay 60AC3878
OPTOCPLR, TRANSISTOR O/P, 3.75KV, SSOP16; No. of Channels:4 Channel; Optocoupler Case Style:SSOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; RoHS Compliant: Yes

OPTOCPLR, TRANSISTOR O/P, 3.75KV, SSOP16; No. of Channels:4 Channel; Optocoupler Case Style:SSOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 2799628P TCMT4106TR-ND 1106409-TCMT4106 60AC3878
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - TCMT4106 Optocplr, Transistor O/p, 3.75Kv, Ssop16; No. Of Channels Vishay
Input AC DC DC; DC
Approvals RoHS Compliant
Mounting Option SSOP Surface Mount Surface Mount; 16-SOP SSOP
Rise Time 5.5 µs 3 µs 3 µs
Output Phototransistor Phototransistor; Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details