Vishay Precision Group Transistor, Photovoltaic Output Optoisolators TCLD1000

Description
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-TCLD1000TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-TCLD1000TR-ND
Transistor, Photovoltaic Output Optoisolators 751-TCLD1000TR-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SOP

Optoisolator Darlington Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-TCLD1000CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-TCLD1000CT-ND
Transistor, Photovoltaic Output Optoisolators 751-TCLD1000CT-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SOP

Optoisolator Darlington Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-TCLD1000DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-TCLD1000DKR-ND
Transistor, Photovoltaic Output Optoisolators 751-TCLD1000DKR-ND
OPTOISOLATOR 5KV 1CH DARL 4-SOP

OPTOISOLATOR 5KV 1CH DARL 4-SOP

Buy Now Datasheet
Optocouplers - 7105032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7105032
Optocouplers 7105032
Optocoupler DC-IN 1-CH DARL DC-OUT

Optocoupler DC-IN 1-CH DARL DC-OUT

Supplier's Site
Optocouplers - 7105032P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7105032P
Optocouplers 7105032P
Optocoupler DC-IN 1-CH DARL DC-OUT

Optocoupler DC-IN 1-CH DARL DC-OUT

Supplier's Site
Optocouplers - 9190929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9190929
Optocouplers 9190929
Optocoupler DC-IN 1-CH DARL DC-OUT

Optocoupler DC-IN 1-CH DARL DC-OUT

Supplier's Site
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
TCLD1000
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output TCLD1000
80mA 5kV 1 SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS

80mA 5kV 1 SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCLD1000
Transistor Output Optocouplers TCLD1000
Transistor Output Optocouplers Photodarlington Out Single CTR >600%

Transistor Output Optocouplers Photodarlington Out Single CTR >600%

Buy Now Datasheet
Optocoupler, Smd, Darlington O/p; No. Of Channels Vishay - 93K0297 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Darlington O/p; No. Of Channels Vishay
93K0297
Optocoupler, Smd, Darlington O/p; No. Of Channels Vishay 93K0297
OPTOCOUPLER, SMD, DARLINGTON O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, SMD, DARLINGTON O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-TCLD1000TR-ND 7105032 7105032P TCLD1000 TCLD1000 93K0297
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output Transistor Output Optocouplers Optocoupler, Smd, Darlington O/p; No. Of Channels Vishay
Input DC DC DC
Output Photodarlington Photodarlington; Darlington
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface mount SOP SOP
Isolation Voltage 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537304 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8234AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optoisolator; Analog; 6-Pin DIP; Transistor; 1.3V; 60mA; 5300V; 100mW; 6V - 70225531 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type 6-Pin DIP
Mounting Option Surface Mount
View Details