Vishay Precision Group Transistor, Photovoltaic Output Optoisolators TCET1108

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TCET1108-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCET1108-ND
Transistor, Photovoltaic Output Optoisolators TCET1108-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Vishay - 35C2095 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Vishay
35C2095
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Vishay 35C2095
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCET1108
Transistor Output Optocouplers TCET1108
Transistor Output Optocouplers Phototransistor Out

Transistor Output Optocouplers Phototransistor Out

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number TCET1108-ND 35C2095 TCET1108
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
Solid State Relays - 2537284 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-1908-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details