onsemi Optocouplers TIL111M

Description
onsemi TIL111M Optocoupler
Request a Quote Datasheet
Description
onsemi TIL111M Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7613401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7613401
Optocouplers 7613401
onsemi TIL111M Optocoupler

onsemi TIL111M Optocoupler

Supplier's Site
Optocouplers - 7613401P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7613401P
Optocouplers 7613401P
onsemi TIL111M Optocoupler

onsemi TIL111M Optocoupler

Supplier's Site
Optocouplers - 1662752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662752
Optocouplers 1662752
onsemi TIL111M Optocoupler

onsemi TIL111M Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - TIL111M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TIL111M-ND
Transistor, Photovoltaic Output Optoisolators TIL111M-ND
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP

Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Dip-6; No. Of Channels Onsemi - 31Y4778 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Dip-6; No. Of Channels Onsemi
31Y4778
Optocoupler, Transistor, 5.3Kv, Dip-6; No. Of Channels Onsemi 31Y4778
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TIL111M
Transistor Output Optocouplers TIL111M
Transistor Output Optocouplers 6-Pin DIP Optocplr Transistor Output

Transistor Output Optocouplers 6-Pin DIP Optocplr Transistor Output

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 7613401 7613401P TIL111M-ND 31Y4778 TIL111M
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5.3Kv, Dip-6; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC DC DC
Output Phototransistor; Transistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole MDIP Through Hole DIP
Rise Time 10 µs 10 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3860MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details