Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Manufacturer: Vishay
Win Source Part Number: 899318-TCMT1117
Operating Temperature Range: -40°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TCMT1117
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: TCMT1117-ND, TCMT1117CT, TCMT1117TR, TCMT1117DKR
OPTOCOUPLER, TRANS., SNGL CHANNEL 5MA; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor 80-160% CTR 5mA VDE
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | TCMT1117TR-ND | 899318-TCMT1117 | 48W7003 | TCMT1117 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - TCMT1117 | Optocoupler, Trans., Sngl Channel 5Ma; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | |||
| Mounting Option | Surface Mount | Surface Mount; 4-SOP | SOP | |
| Isolation Voltage | 3750 volts | 3750 volts |