Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2576865P | TCLT1103CT-ND | TCLT1103 | 93K0308 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay |
| Approvals | RoHS Compliant | |||
| Mounting Option | LSOP | Surface Mount | SOP | |
| Operating Temperature | 0.0 to 100 C (32 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Input | DC | |||
| Output | Phototransistor |