Vishay Precision Group Transistor, Photovoltaic Output Optoisolators TCLT1008

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TCLT1008TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1008TR-ND
Transistor, Photovoltaic Output Optoisolators TCLT1008TR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCLT1008DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1008DKR-ND
Transistor, Photovoltaic Output Optoisolators TCLT1008DKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCLT1008CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1008CT-ND
Transistor, Photovoltaic Output Optoisolators TCLT1008CT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optocouplers - 2576863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576863P
Optocouplers 2576863P
Vishay TCLT1008 Optocoupler

Vishay TCLT1008 Optocoupler

Supplier's Site
Optocouplers - 2576862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576862
Optocouplers 2576862
Vishay TCLT1008 Optocoupler

Vishay TCLT1008 Optocoupler

Supplier's Site
Optocouplers - 2576863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576863
Optocouplers 2576863
Vishay TCLT1008 Optocoupler

Vishay TCLT1008 Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCLT1008
Transistor Output Optocouplers TCLT1008
Transistor Output Optocouplers Phototransistor Out

Transistor Output Optocouplers Phototransistor Out

Buy Now Datasheet
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay - 78Y9562 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay
78Y9562
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay 78Y9562
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number TCLT1008TR-ND 2576863P TCLT1008 78Y9562
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Transistor Output Optocouplers Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount LSOP SOP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3144MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details