Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
OPTOISO 3.75KV 1CH TRANS 4-SOP
SOP-4 CPLR 130-260% CTR 5mAVDE-e3
SOP-4 CPLR 130-260% CTR 5mAVDE-e3
SOP-4 CPLR 130-260% CTR 5mAVDE-e3
Transistor Output Optocouplers Phototransistor Out
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-TCMT1108CT-ND | 2576872 | TCMT1108 | 28X3188 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Transistor Output Optocouplers | Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | |||
| Mounting Option | Surface Mount | SOP | SOP | |
| Isolation Voltage | 3750 volts | 3750 volts |