DGTL ISO 5000VRMS 2CH GP 20SOIC Product overview: SI88621BD-IS from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI88621BD-IS can be used for catalog matching and distributor lookup.
"General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 40kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 901-SI88621BD-IS | 336-3946-ND |
| Product Name | Dual Signal Isolator and Optocoupler | Digital Isolators |
| Output | Logic | |
| Mounting Option | Tube | Surface Mount |
| Isolation Voltage | 5000 volts | 5000 volts |
| Package Type | "20-SOIC (0.295"", 7.50mm Width)" |