Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - TCED1100 TCED1100

Description
Manufacturer: Vishay Win Source Part Number: 899274-TCED1100 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TCED1100 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 899274-TCED1100 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TCED1100 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TCED1100 - 899274-TCED1100 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCED1100
899274-TCED1100
Optoisolators - Transistor, Photovoltaic Output - TCED1100 899274-TCED1100
Manufacturer: Vishay Win Source Part Number: 899274-TCED1100 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TCED1100 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 899274-TCED1100
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TCED1100
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCED1100-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCED1100-ND
Transistor, Photovoltaic Output Optoisolators TCED1100-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin DIL - 879-TCED1100 - Utmel Electronic Limited
Hong Kong, China
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin DIL
879-TCED1100
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin DIL 879-TCED1100
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin DIL

Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin DIL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Optocouplers Optocouplers Optocouplers
Product Number 899274-TCED1100 TCED1100-ND 879-TCED1100
Product Name Optoisolators - Transistor, Photovoltaic Output - TCED1100 Transistor, Photovoltaic Output Optoisolators Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin DIL
Mounting Option 4-DIP Through Hole 4-DIP (0.300, 7.62mm)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "4-DIP (0.300"", 7.62mm)" Tube
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC20H12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details