Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | TCLT1006CT-ND | 2576860 | 78Y9560 | TCLT1006 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | 4-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | LSOP | SOP | |
| Isolation Voltage | 5000 volts | 5000 volts |