Gate Driver Magnetic Coupling 1700VDC 1 Channel 8-SO
DGTL ISO 1.7KV 1CH GATE DVR 8SO
DGTL ISO 1.7KV 1CH GATE DVR 8SO
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 497-STGAP2SCMTR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 1700 volts |