Optocoupler Transistor O/P 1-CH
Optocoupler Transistor O/P 1-CH
Optocoupler Transistor O/P 1-CH
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Transistor Output Optocouplers Phototransistor Out
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
OPTOCOUPLER, TRANS., DUAL CHANNEL 5MA; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6998332 | 6998332P | TCMT1106CT-ND | TCMT1106 | 35C2112 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor, 3750Vrms; No. Of Channels Vishay |
| Input | DC | DC | DC | ||
| Output | Phototransistor; Phototransistor | Phototransistor | |||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Surface mount | Mini-Flat | Surface Mount | SOP | |
| Rise Time | 3 µs | 3 µs | 5.5 µs |