Vishay Precision Group Optocouplers TCET1103G

Description
DIP-4 CPLR SYSTEM U 100-200% CTR-e3
Request a Quote Datasheet
Description
DIP-4 CPLR SYSTEM U 100-200% CTR-e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1807426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807426
Optocouplers 1807426
DIP-4 CPLR SYSTEM U 100-200% CTR-e3

DIP-4 CPLR SYSTEM U 100-200% CTR-e3

Supplier's Site
Optocouplers - 1808040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1808040
Optocouplers 1808040
DIP-4 CPLR SYSTEM U 100-200% CTR-e3

DIP-4 CPLR SYSTEM U 100-200% CTR-e3

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - TCET1103G-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCET1103G-ND
Transistor, Photovoltaic Output Optoisolators TCET1103G-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCET1103G
Transistor Output Optocouplers TCET1103G
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%

Buy Now Datasheet
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Vishay - 22H1046 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Vishay
22H1046
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Vishay 22H1046
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1807426 TCET1103G-ND TCET1103G 22H1046
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Vishay
Approvals RoHS Compliant
Mounting Option DIP Through Hole DIP
Rise Time 3 µs 3 µs
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3030ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details