DIGITAL ISO 3.5KV GATE DVR 8SO
DIGITAL ISO 3.5KV GATE DVR 8SO
DIGITAL ISO 3.5KV GATE DVR 8SO
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 497-STGAP2SICSCTR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "8-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3500 volts |