Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators TCMT4606

Description
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TCMT4606TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT4606TR-ND
Transistor, Photovoltaic Output Optoisolators TCMT4606TR-ND
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP

Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCMT4606DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT4606DKR-ND
Transistor, Photovoltaic Output Optoisolators TCMT4606DKR-ND
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP

Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCMT4606CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT4606CT-ND
Transistor, Photovoltaic Output Optoisolators TCMT4606CT-ND
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP

Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP

Buy Now Datasheet
Optocouplers - 2308349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308349
Optocouplers 2308349
SOP-16 CPLR QUAD 100-300% CTR VDE-e3

SOP-16 CPLR QUAD 100-300% CTR VDE-e3

Supplier's Site
Optocouplers - 2308350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308350
Optocouplers 2308350
SOP-16 CPLR QUAD 100-300% CTR VDE-e3

SOP-16 CPLR QUAD 100-300% CTR VDE-e3

Supplier's Site
Optocouplers - 2308350P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308350P
Optocouplers 2308350P
SOP-16 CPLR QUAD 100-300% CTR VDE-e3

SOP-16 CPLR QUAD 100-300% CTR VDE-e3

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - TCMT4606 - 1080744-TCMT4606 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCMT4606
1080744-TCMT4606
Optoisolators - Transistor, Photovoltaic Output - TCMT4606 1080744-TCMT4606
Manufacturer: Vishay Win Source Part Number: 1080744-TCMT4606 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.35V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 16-SOP Minimum DC Current Transfer Ratio: 100% @ 5mA Maximum DC Current Transfer Ratio: 300% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 5μs Rise and Fall Time: 3μs, 4.7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1080744-TCMT4606
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.35V
Input Type: AC, DC
Number of Channels: 4
Vce Saturation (Max): 300mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 16-SOP
Minimum DC Current Transfer Ratio: 100% @ 5mA
Maximum DC Current Transfer Ratio: 300% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 5μs
Rise and Fall Time: 3μs, 4.7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCMT4606
Transistor Output Optocouplers TCMT4606
Transistor Output Optocouplers AC Input, Phtotrnstr 100-300% CTR VDE

Transistor Output Optocouplers AC Input, Phtotrnstr 100-300% CTR VDE

Buy Now Datasheet
Optocoupler, Transistor, 3.75Kv, Sop-16 Rohs Compliant Vishay - 58AJ2683 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Sop-16 Rohs Compliant Vishay
58AJ2683
Optocoupler, Transistor, 3.75Kv, Sop-16 Rohs Compliant Vishay 58AJ2683
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-16 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-16 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number TCMT4606TR-ND 2308349 1080744-TCMT4606 TCMT4606 58AJ2683
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optoisolators - Transistor, Photovoltaic Output - TCMT4606 Transistor Output Optocouplers Optocoupler, Transistor, 3.75Kv, Sop-16 Rohs Compliant Vishay
Input AC; DC AC AC; DC; AC, DC
Output Phototransistor Phototransistor; Transistor
Package Type "16-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount SOP Surface Mount; 16-SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Isolators - Gate Drivers - 448-1ED3121MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details