4A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SO
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 497-STGAP2SICS-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "8-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3500 volts |