Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators TCMT1101

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TCMT1101TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT1101TR-ND
Transistor, Photovoltaic Output Optoisolators TCMT1101TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCMT1101CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT1101CT-ND
Transistor, Photovoltaic Output Optoisolators TCMT1101CT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCMT1101DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT1101DKR-ND
Transistor, Photovoltaic Output Optoisolators TCMT1101DKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - TCMT1101 - 1106406-TCMT1101 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCMT1101
1106406-TCMT1101
Optoisolators - Transistor, Photovoltaic Output - TCMT1101 1106406-TCMT1101
Manufacturer: Vishay Win Source Part Number: 1106406-TCMT1101 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 4-SOP Minimum DC Current Transfer Ratio: 40% @ 10mA Maximum DC Current Transfer Ratio: 80% @ 10mA Switching Turn-On and Turn-Off Time: 9.5μs, 8.5μs Rise and Fall Time: 5.5μs, 7μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Communications & Networking, Industrial

Manufacturer: Vishay
Win Source Part Number: 1106406-TCMT1101
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-SOP
Minimum DC Current Transfer Ratio: 40% @ 10mA
Maximum DC Current Transfer Ratio: 80% @ 10mA
Switching Turn-On and Turn-Off Time: 9.5μs, 8.5μs
Rise and Fall Time: 5.5μs, 7μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Communications & Networking, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCMT1101
Transistor Output Optocouplers TCMT1101
Transistor Output Optocouplers Phototransistor Out

Transistor Output Optocouplers Phototransistor Out

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number TCMT1101TR-ND 1106406-TCMT1101 TCMT1101
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - TCMT1101 Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount Surface Mount; 4-SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3025ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details