Vishay Precision Group Optocouplers TCMT1100

Description
Vishay TCMT1100 Optocoupler
Request a Quote Datasheet
Description
Vishay TCMT1100 Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 6998326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998326
Optocouplers 6998326
Vishay TCMT1100 Optocoupler

Vishay TCMT1100 Optocoupler

Supplier's Site
Optocouplers - 6998326P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998326P
Optocouplers 6998326P
Vishay TCMT1100 Optocoupler

Vishay TCMT1100 Optocoupler

Supplier's Site
Optocouplers - 1652325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1652325
Optocouplers 1652325
Vishay TCMT1100 Optocoupler

Vishay TCMT1100 Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - TCMT1100CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT1100CT-ND
Transistor, Photovoltaic Output Optoisolators TCMT1100CT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCMT1100TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT1100TR-ND
Transistor, Photovoltaic Output Optoisolators TCMT1100TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCMT1100DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCMT1100DKR-ND
Transistor, Photovoltaic Output Optoisolators TCMT1100DKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCMT1100
Transistor Output Optocouplers TCMT1100
Transistor Output Optocouplers Phototransistor Out

Transistor Output Optocouplers Phototransistor Out

Buy Now Datasheet
Optocplr. Smd 4Pin 1Ch. Trans Syst.m; No. Of Channels Vishay - 67T1535 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr. Smd 4Pin 1Ch. Trans Syst.m; No. Of Channels Vishay
67T1535
Optocplr. Smd 4Pin 1Ch. Trans Syst.m; No. Of Channels Vishay 67T1535
OPTOCPLR. SMD 4PIN 1CH. TRANS SYST.M; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

OPTOCPLR. SMD 4PIN 1CH. TRANS SYST.M; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay - 28X3182 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay
28X3182
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay 28X3182
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6998326 6998326P TCMT1100CT-ND TCMT1100 67T1535
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocplr. Smd 4Pin 1Ch. Trans Syst.m; No. Of Channels Vishay
Input DC DC DC
Output Phototransistor; Transistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount Mini-Flat Surface Mount SOP
Rise Time 3 µs 3 µs 5.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 309873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 1EDF5673FXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1500 volts
View Details