Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin
Transistor Output Optocouplers Phototransistor 80-160% CTR 5mA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | TCLT1117-ND | TCLT1117 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | "6-SOIC (0.295"", 7.50mm Width), 5 Leads" | |
| Mounting Option | Surface Mount |