Vishay Precision Group Optocouplers TCLT1002

Description
Vishay TCLT1002 Optocoupler
Request a Quote Datasheet
Description
Vishay TCLT1002 Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 6998287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998287
Optocouplers 6998287
Vishay TCLT1002 Optocoupler

Vishay TCLT1002 Optocoupler

Supplier's Site
Optocouplers - 6998287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998287P
Optocouplers 6998287P
Vishay TCLT1002 Optocoupler

Vishay TCLT1002 Optocoupler

Supplier's Site
Optocouplers - 1652319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1652319
Optocouplers 1652319
Vishay TCLT1002 Optocoupler

Vishay TCLT1002 Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - TCLT1002CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1002CT-ND
Transistor, Photovoltaic Output Optoisolators TCLT1002CT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCLT1002DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1002DKR-ND
Transistor, Photovoltaic Output Optoisolators TCLT1002DKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TCLT1002TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCLT1002TR-ND
Transistor, Photovoltaic Output Optoisolators TCLT1002TR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCLT1002
Transistor Output Optocouplers TCLT1002
Transistor Output Optocouplers Phototransistor Out

Transistor Output Optocouplers Phototransistor Out

Buy Now Datasheet
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay - 35C2099 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay
35C2099
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay 35C2099
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay - 78Y9558 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay
78Y9558
Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay 78Y9558
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6998287 6998287P TCLT1002CT-ND TCLT1002 35C2099
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay
Input DC DC DC
Output Phototransistor; Phototransistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount SOP Surface Mount SOP
Rise Time 3 µs 3 µs 3 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4256-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR3142XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details