Vishay Precision Group Transistor, Photovoltaic Output Optoisolators TCDT1124G

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TCDT1124G-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TCDT1124G-ND
Transistor, Photovoltaic Output Optoisolators TCDT1124G-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Phototransistor, 3750Vrms; No. Of Channels Vishay - 22H1036 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 3750Vrms; No. Of Channels Vishay
22H1036
Optocoupler, Phototransistor, 3750Vrms; No. Of Channels Vishay 22H1036
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TCDT1124G
Transistor Output Optocouplers TCDT1124G
Transistor Output Optocouplers Phototransistor Out Single CTR>160-320%

Transistor Output Optocouplers Phototransistor Out Single CTR>160-320%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number TCDT1124G-ND 22H1036 TCDT1124G
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor, 3750Vrms; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "6-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2537272 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 1ED020I12FAXUMA2-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details